Win Source Part Number: 1338996-THS5010KJ
Category: Resistors - Chassis Mount Resistors
Series: THS, CGS
Package: Tray
Size / Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 10 kOhms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Base Product Number: THS50
RESISTORS AL CLAD 50W 10K 5%RESISTORS AL CLAD 50W 10K 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
50W 10kR 5% Wirewound Power Resistor, Chassis Mount, 1.25kV Product overview: THS5010KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS5010KJ can be used for catalog matching and distributor lookup.
Resistor aluminium CLAD 50W 10K 5%
Resistor aluminium CLAD 50W 10K 5%
Resistor aluminium CLAD 50W 10K 5%
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 10K OHM 5% 50W
RESISTOR WIREWOUND, 10KOHM, 50W, 5%; Resistance:10kohm; Product Range:THS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes
Through Hole Wirewound Resistor, THS Series, 10 kohm, 50 W, - 5%, 1.25 kV, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1338996-THS5010KJ | THS5010KJ | 54-THS5010KJ | 7547216 | 7547216P | A132032-ND | THS5010KJ | 18R9123 | 26M4079 |
| Product Name | Resistors - Chassis Mount Resistors | RESISTORS AL CLAD 50W 10K 5%RESISTORS AL CLAD 50W 10K 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | 50W 1.25kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor Wirewound, 10Kohm, 50W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 10 Kohm, 50 W, 5%, 1.25 Kv, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Tab Terminals | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | ThroughHole; Axial Leads | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C |