TE Connectivity 25W 0.82 Ohm 550V Resistor THS25R82J

Description
25W 0.82 Ohm Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS25R82J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.82 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.82 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R82J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25W 0.82 Ohm Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS25R82J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.82 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.82 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R82J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W 0.82 Ohm 550V Resistor - 54-THS25R82J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 0.82 Ohm 550V Resistor
54-THS25R82J
25W 0.82 Ohm 550V Resistor 54-THS25R82J
25W 0.82 Ohm Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS25R82J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.82 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.82 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R82J can be used for catalog matching and distributor lookup.

25W 0.82 Ohm Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS25R82J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.82 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.82 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R82J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132030-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132030-ND
Chassis Mount Resistors A132030-ND
820 mOhms ±5% 25W Wirewound Chassis Mount Resistor

820 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; THS25 R82 5% ( CGS ) - THS25R82J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 R82 5% ( CGS )
THS25R82J
Fixed Resistors; THS25 R82 5% ( CGS ) THS25R82J
Fixed Resistors; THS25 R82 5% ( CGS )

Fixed Resistors; THS25 R82 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - 7547219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547219
Chassis Mount Resistors 7547219
Resistor aluminium CLAD 25W R82 5%

Resistor aluminium CLAD 25W R82 5%

Supplier's Site
Chassis Mount Resistors - 1644377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644377
Chassis Mount Resistors 1644377
Resistor aluminium CLAD 25W R82 5%

Resistor aluminium CLAD 25W R82 5%

Supplier's Site
Res, Wirewound, 0R82, 25W, Solder; Resistance Cgs Te Connectivity - 16R9915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R82, 25W, Solder; Resistance Cgs Te Connectivity
16R9915
Res, Wirewound, 0R82, 25W, Solder; Resistance Cgs Te Connectivity 16R9915
RES, WIREWOUND, 0R82, 25W, SOLDER; Resistance:0.82ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mmRoHS Compliant: Yes

RES, WIREWOUND, 0R82, 25W, SOLDER; Resistance:0.82ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS25R82J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS25R82J
Chassis Mount Resistors THS25R82J
RES CHAS MNT 0.82 OHM 5% 25W

RES CHAS MNT 0.82 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS25R82J A132030-ND THS25R82J 7547219 16R9915 THS25R82J
Product Name 25W 0.82 Ohm 550V Resistor Chassis Mount Resistors Fixed Resistors; THS25 R82 5% ( CGS ) Chassis Mount Resistors Res, Wirewound, 0R82, 25W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms 0.8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 550 volts 550 volts
Operating AC Voltage 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details