Wirewound Resistors - Chassis Mount 0.68 Ohms 25W 50PPM Product overview: THS25R68J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R68J can be used for catalog matching and distributor lookup.
680 mOhms ±5% 25W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 25W R68 5%RESISTORS AL CLAD 25W R68 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RES CHAS MNT 0.68 OHM 5% 25W
RES, WIREWOUND, 0R68, 25W, SOLDER; Resistance:0.68ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS25R68J | A132029-ND | THS25R68J | THS25R68J | 16R9914 |
| Product Name | 25W Resistor | Chassis Mount Resistors | RESISTORS AL CLAD 25W R68 5%RESISTORS AL CLAD 25W R68 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Res, Wirewound, 0R68, 25W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 0.6800 ohms | 0.6800 ohms | 0.6800 ohms | 0.6800 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 550 volts | 550 volts |