TE Connectivity Chassis Mount Resistors THS25R50J

Description
Resistor aluminium CLAD 25W R50 5%
Request a Quote Datasheet
Description
Resistor aluminium CLAD 25W R50 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7547206P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547206P
Chassis Mount Resistors 7547206P
Resistor aluminium CLAD 25W R50 5%

Resistor aluminium CLAD 25W R50 5%

Supplier's Site
Chassis Mount Resistors - 1615537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1615537
Chassis Mount Resistors 1615537
Resistor aluminium CLAD 25W R50 5%

Resistor aluminium CLAD 25W R50 5%

Supplier's Site
25W 0.5ohm Resistor - 54-THS25R50J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 0.5ohm Resistor
54-THS25R50J
25W 0.5ohm Resistor 54-THS25R50J
25W 0.5ohm 5% Wirewound Power Resistor, Chassis Mount Product overview: THS25R50J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R50J can be used for catalog matching and distributor lookup.

25W 0.5ohm 5% Wirewound Power Resistor, Chassis Mount Product overview: THS25R50J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.5ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R50J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; THS25 R50 5% ( CGS ) - THS25R50J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 R50 5% ( CGS )
THS25R50J
Fixed Resistors; THS25 R50 5% ( CGS ) THS25R50J
Fixed Resistors; THS25 R50 5% ( CGS )

Fixed Resistors; THS25 R50 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - A132028-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132028-ND
Chassis Mount Resistors A132028-ND
500 mOhms ±5% 25W Wirewound Chassis Mount Resistor

500 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS25R50J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS25R50J
Chassis Mount Resistors THS25R50J
RES CHAS MNT 0.5 OHM 5% 25W

RES CHAS MNT 0.5 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 0R5, 25W, Solder; Resistance Cgs Te Connectivity - 16R9913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R5, 25W, Solder; Resistance Cgs Te Connectivity
16R9913
Res, Wirewound, 0R5, 25W, Solder; Resistance Cgs Te Connectivity 16R9913
RES, WIREWOUND, 0R5, 25W, SOLDER; Resistance:0.5ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 0R5, 25W, SOLDER; Resistance:0.5ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7547206P 1615537 54-THS25R50J THS25R50J A132028-ND THS25R50J 16R9913
Product Name Chassis Mount Resistors Chassis Mount Resistors 25W 0.5ohm Resistor Fixed Resistors; THS25 R50 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R5, 25W, Solder; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Aluminium housed Axial, Box Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 25 watts 25 watts 25 watts 25 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details