TE Connectivity Chassis Mount Resistors THS25R47J

Description
470 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A132027-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132027-ND
Chassis Mount Resistors A132027-ND
470 mOhms ±5% 25W Wirewound Chassis Mount Resistor

470 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 0.47 Ohm 550V Resistor - 54-THS25R47J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 0.47 Ohm 550V Resistor
54-THS25R47J
25W 0.47 Ohm 550V Resistor 54-THS25R47J
25W Wirewound Resistor, 0.47 Ohm, 5% Tol, 550V, Chassis Mount Product overview: THS25R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.47 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.47 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R47J can be used for catalog matching and distributor lookup.

25W Wirewound Resistor, 0.47 Ohm, 5% Tol, 550V, Chassis Mount Product overview: THS25R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.47 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.47 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R47J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount THS25 R47 5% - THS25R47J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS25 R47 5%
THS25R47J
Wirewound Resistors - Chassis Mount THS25 R47 5% THS25R47J
Wirewound Resistors - Chassis Mount THS25 R47 5%

Wirewound Resistors - Chassis Mount THS25 R47 5%

Supplier's Site
Chassis Mount Resistors - THS25R47J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS25R47J
Chassis Mount Resistors THS25R47J
RES CHAS MNT 0.47 OHM 5% 25W

RES CHAS MNT 0.47 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 0R47, 25W, Solder; Resistance Cgs Te Connectivity - 17R5628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R47, 25W, Solder; Resistance Cgs Te Connectivity
17R5628
Res, Wirewound, 0R47, 25W, Solder; Resistance Cgs Te Connectivity 17R5628
RES, WIREWOUND, 0R47, 25W, SOLDER; Resistance:0.47ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mmRoHS Compliant: Yes

RES, WIREWOUND, 0R47, 25W, SOLDER; Resistance:0.47ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A132027-ND 54-THS25R47J THS25R47J THS25R47J 17R5628
Product Name Chassis Mount Resistors 25W 0.47 Ohm 550V Resistor Wirewound Resistors - Chassis Mount THS25 R47 5% Chassis Mount Resistors Res, Wirewound, 0R47, 25W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details