TE Connectivity THS25R39J
Fixed Resistors; THS25 R39 5% ( CGS )
390 mOhms ±5% 25W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 0R39, 25W, SOLDER; Resistance:0.39ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 0.39 OHM 5% 25W
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547193 | 7547193P | THS25R39J | A132026-ND | 17R5627 | THS25R39J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; THS25 R39 5% ( CGS ) | Chassis Mount Resistors | Res, Wirewound, 0R39, 25W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Range | 0.3900 ohms | 0.3900 ohms | 0.3900 ohms | 0.3900 ohms |