Resistor aluminium CLAD 25W R22 5%
Resistor aluminium CLAD 25W R22 5%
220 mOhms ±5% 25W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 25W R22 5%RESISTORS AL CLAD 25W R22 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Wirewound Resistors - Chassis Mount 0.22 Ohms 25W 50PPM Product overview: THS25R22J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R22J can be used for catalog matching and distributor lookup.
RES, WIREWOUND, 0R22, 25W, SOLDER; Resistance:0.22ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 0.22 OHM 5% 25W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7547196P | 1644373 | A132025-ND | THS25R22J | 54-THS25R22J | 17R5625 | THS25R22J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 25W R22 5%RESISTORS AL CLAD 25W R22 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | 25W Resistor | Res, Wirewound, 0R22, 25W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs | |||
| Resistance Range | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 25 watts | 25 watts | 25 watts | 25 watts | 25 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |