TE Connectivity Chassis Mount Resistors THS25R15J

Description
150 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A132024-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132024-ND
Chassis Mount Resistors A132024-ND
150 mOhms ±5% 25W Wirewound Chassis Mount Resistor

150 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 0.15ohm Resistor - 54-THS25R15J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 0.15ohm Resistor
54-THS25R15J
25W 0.15ohm Resistor 54-THS25R15J
RESISTOR, WIRE WOUND, 25W, 5%, 50ppm, 0.15ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS25R15J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R15J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 25W, 5%, 50ppm, 0.15ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: THS25R15J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R15J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount THS25 R15 5% - THS25R15J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount THS25 R15 5%
THS25R15J
Wirewound Resistors - Chassis Mount THS25 R15 5% THS25R15J
Wirewound Resistors - Chassis Mount THS25 R15 5%

Wirewound Resistors - Chassis Mount THS25 R15 5%

Supplier's Site
Chassis Mount Resistors - THS25R15J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS25R15J
Chassis Mount Resistors THS25R15J
RES CHAS MNT 0.15 OHM 5% 25W

RES CHAS MNT 0.15 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A132024-ND 54-THS25R15J THS25R15J THS25R15J
Product Name Chassis Mount Resistors 25W 0.15ohm Resistor Wirewound Resistors - Chassis Mount THS25 R15 5% Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details