Wirewound Resistors - Chassis Mount
100 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Resistor aluminium CLAD 25W R10 5%
Resistor aluminium CLAD 25W R10 5%
Resistor aluminium CLAD 25W R10 5%
25W Wirewound Resistor, 0.1 Ohm, 5%, 550V, Chassis Mount Product overview: THS25R10J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.1 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.1 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R10J can be used for catalog matching and distributor lookup.
RES CHAS MNT 0.1 OHM 5% 25W
RES, WIREWOUND, 0R1, 25W, SOLDER; Resistance:0.1ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS25R10J | A132023-ND | 7547183 | 7547183P | 54-THS25R10J | THS25R10J | 17R5623 |
| Product Name | Wirewound Resistors - Chassis Mount | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | 25W 0.1 Ohm 550V Resistor | Chassis Mount Resistors | Res, Wirewound, 0R1, 25W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wire wound | WIRE WOUND | Wirewound | Wirewound | |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | |||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |