RESISTORS AL CLAD 25W R05 5%RESISTORS AL CLAD 25W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
25W 50mR 5% Wirewound Resistor, Chassis Mount, 550V Product overview: THS25R05J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R05J can be used for catalog matching and distributor lookup.
50 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Resistor aluminium CLAD 25W R05 5%
Resistor aluminium CLAD 25W R05 5%
RES, WIREWOUND, 0R05, 25W, SOLDER; Resistance:0.05ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 0.05 OHM 5% 25W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS25R05J | 54-THS25R05J | A132022-ND | 7547180 | 17R5622 | THS25R05J |
| Product Name | RESISTORS AL CLAD 25W R05 5%RESISTORS AL CLAD 25W R05 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | 25W 550V Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 0R05, 25W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wire wound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 25 watts | 25 watts | 25 watts | 25 watts | ||
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | ||
| Operating DC Voltage | 550 volts | 550 volts |