TE Connectivity Chassis Mount Resistors THS25R02J

Description
20 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A132021-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132021-ND
Chassis Mount Resistors A132021-ND
20 mOhms ±5% 25W Wirewound Chassis Mount Resistor

20 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; THS25 R02 5% ( CGS ) - THS25R02J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 R02 5% ( CGS )
THS25R02J
Fixed Resistors; THS25 R02 5% ( CGS ) THS25R02J
Fixed Resistors; THS25 R02 5% ( CGS )

Fixed Resistors; THS25 R02 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - THS25R02J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS25R02J
Chassis Mount Resistors THS25R02J
RES CHAS MNT 0.02 OHM 5% 25W

RES CHAS MNT 0.02 OHM 5% 25W

Supplier's Site Datasheet
Resistor, Wirewound, 0.02 Ohm, 25W, 5%; Resistance Cgs Te Connectivity - 17R5621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.02 Ohm, 25W, 5%; Resistance Cgs Te Connectivity
17R5621
Resistor, Wirewound, 0.02 Ohm, 25W, 5%; Resistance Cgs Te Connectivity 17R5621
RESISTOR, WIREWOUND, 0.02 OHM, 25W, 5%; Resistance:0.02ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.02 OHM, 25W, 5%; Resistance:0.02ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A132021-ND THS25R02J THS25R02J 17R5621
Product Name Chassis Mount Resistors Fixed Resistors; THS25 R02 5% ( CGS ) Chassis Mount Resistors Resistor, Wirewound, 0.02 Ohm, 25W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details