TE Connectivity 25W 0.01 Ohm 550V Resistor THS25R01J

Description
25W Wirewound Resistor, 0.01 Ohm, 5% Tol, 550V, Chassis Mount Product overview: THS25R01J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.01 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.01 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R01J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25W Wirewound Resistor, 0.01 Ohm, 5% Tol, 550V, Chassis Mount Product overview: THS25R01J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.01 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.01 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R01J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W 0.01 Ohm 550V Resistor - 54-THS25R01J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 0.01 Ohm 550V Resistor
54-THS25R01J
25W 0.01 Ohm 550V Resistor 54-THS25R01J
25W Wirewound Resistor, 0.01 Ohm, 5% Tol, 550V, Chassis Mount Product overview: THS25R01J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.01 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.01 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R01J can be used for catalog matching and distributor lookup.

25W Wirewound Resistor, 0.01 Ohm, 5% Tol, 550V, Chassis Mount Product overview: THS25R01J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 0.01 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 0.01 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25R01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132020-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132020-ND
Chassis Mount Resistors A132020-ND
10 mOhms ±5% 25W Wirewound Chassis Mount Resistor

10 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7547177P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547177P
Chassis Mount Resistors 7547177P
TE Connectivity THS25R01J

TE Connectivity THS25R01J

Supplier's Site
Chassis Mount Resistors - 7547177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547177
Chassis Mount Resistors 7547177
TE Connectivity THS25R01J

TE Connectivity THS25R01J

Supplier's Site
Chassis Mount Resistors - 1649049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649049
Chassis Mount Resistors 1649049
TE Connectivity THS25R01J

TE Connectivity THS25R01J

Supplier's Site
Fixed Resistors; THS25 R01 5% ( CGS ) - THS25R01J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 R01 5% ( CGS )
THS25R01J
Fixed Resistors; THS25 R01 5% ( CGS ) THS25R01J
Fixed Resistors; THS25 R01 5% ( CGS )

Fixed Resistors; THS25 R01 5% ( CGS )

Supplier's Site
Res, Wirewound, 0R01, 25W, Solder; Resistance Cgs Te Connectivity - 17R5620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R01, 25W, Solder; Resistance Cgs Te Connectivity
17R5620
Res, Wirewound, 0R01, 25W, Solder; Resistance Cgs Te Connectivity 17R5620
RES, WIREWOUND, 0R01, 25W, SOLDER; Resistance:0.01ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mmRoHS Compliant: Yes

RES, WIREWOUND, 0R01, 25W, SOLDER; Resistance:0.01ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 25W, 550V, Wirewound Rohs Compliant Cgs Te Connectivity - 69AH9252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 25W, 550V, Wirewound Rohs Compliant Cgs Te Connectivity
69AH9252
Res, 0R1, 25W, 550V, Wirewound Rohs Compliant Cgs Te Connectivity 69AH9252
RES, 0R1, 25W, 550V, WIREWOUND ROHS COMPLIANT: YES

RES, 0R1, 25W, 550V, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - THS25R01J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS25R01J
Chassis Mount Resistors THS25R01J
RES CHAS MNT 0.01 OHM 5% 25W

RES CHAS MNT 0.01 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS25R01J A132020-ND 7547177P 7547177 THS25R01J 17R5620 69AH9252 THS25R01J
Product Name 25W 0.01 Ohm 550V Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Fixed Resistors; THS25 R01 5% ( CGS ) Res, Wirewound, 0R01, 25W, Solder; Resistance Cgs Te Connectivity Res, 0R1, 25W, 550V, Wirewound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound Wirewound
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 550 volts 550 volts
Operating AC Voltage 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - C71K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details