RESISTORS AL CLAD 25W 8R2 5%RESISTORS AL CLAD 25W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
25W 8.2R Wirewound Power Resistor, 5% Tolerance, 550V, Chassis Mount Product overview: THS258R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS258R2J can be used for catalog matching and distributor lookup.
TE Connectivity THS258R2J
8.2 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RESISTOR WIREWOUND, 8.2 OHM, 25W, 5%; Resistance:8.2ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 8.2 ohm, 25 W, - 5%, 550 V, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 8.2 OHM 5% 25W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS258R2J | 54-THS258R2J | 7547174 | 7547174P | A105544-ND | 17R7319 | 24M8251 | THS258R2J |
| Product Name | RESISTORS AL CLAD 25W 8R2 5%RESISTORS AL CLAD 25W 8R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | 25W 550V Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor Wirewound, 8.2 Ohm, 25W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 8.2 Ohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 25 watts | 25 watts | 25 watts | 25 watts | 25 watts | |||
| Resistance Range | 8.2 ohms | 8.2 ohms | 8.2 ohms | 8.2 ohms | 8.2 ohms | |||
| Operating DC Voltage | 550 volts | 550 volts |