TE Connectivity Chassis Mount Resistors THS2575RJ

Description
75 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A132018-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132018-ND
Chassis Mount Resistors A132018-ND
75 Ohms ±5% 25W Wirewound Chassis Mount Resistor

75 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; THS25 75R 5% ( CGS ) - THS2575RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 75R 5% ( CGS )
THS2575RJ
Fixed Resistors; THS25 75R 5% ( CGS ) THS2575RJ
Fixed Resistors; THS25 75R 5% ( CGS )

Fixed Resistors; THS25 75R 5% ( CGS )

Supplier's Site
25W 550V Resistor - 54-THS2575RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 550V Resistor
54-THS2575RJ
25W 550V Resistor 54-THS2575RJ
75R 25W Wirewound Resistor, 5% Tol, Chassis Mount, 550V Product overview: THS2575RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2575RJ can be used for catalog matching and distributor lookup.

75R 25W Wirewound Resistor, 5% Tol, Chassis Mount, 550V Product overview: THS2575RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2575RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547161
Chassis Mount Resistors 7547161
Resistor aluminium CLAD 25W 75R 5%

Resistor aluminium CLAD 25W 75R 5%

Supplier's Site
Chassis Mount Resistors - 1644366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644366
Chassis Mount Resistors 1644366
Resistor aluminium CLAD 25W 75R 5%

Resistor aluminium CLAD 25W 75R 5%

Supplier's Site
Res, Wirewound, 75R, 25W, Solder; Resistance Cgs Te Connectivity - 18R0476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 75R, 25W, Solder; Resistance Cgs Te Connectivity
18R0476
Res, Wirewound, 75R, 25W, Solder; Resistance Cgs Te Connectivity 18R0476
RES, WIREWOUND, 75R, 25W, SOLDER; Resistance:75ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 75R, 25W, SOLDER; Resistance:75ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS2575RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS2575RJ
Chassis Mount Resistors THS2575RJ
RES CHAS MNT 75 OHM 5% 25W

RES CHAS MNT 75 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A132018-ND THS2575RJ 54-THS2575RJ 7547161 18R0476 THS2575RJ
Product Name Chassis Mount Resistors Fixed Resistors; THS25 75R 5% ( CGS ) 25W 550V Resistor Chassis Mount Resistors Res, Wirewound, 75R, 25W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details