TE Connectivity Fixed Resistors; THS25 68R 5% ( CGS ) THS2568RJ

Description
Fixed Resistors; THS25 68R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS25 68R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS25 68R 5% ( CGS ) - THS2568RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 68R 5% ( CGS )
THS2568RJ
Fixed Resistors; THS25 68R 5% ( CGS ) THS2568RJ
Fixed Resistors; THS25 68R 5% ( CGS )

Fixed Resistors; THS25 68R 5% ( CGS )

Supplier's Site
25W 550V Resistor - 54-THS2568RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 550V Resistor
54-THS2568RJ
25W 550V Resistor 54-THS2568RJ
68R 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS2568RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2568RJ can be used for catalog matching and distributor lookup.

68R 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS2568RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2568RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132016-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132016-ND
Chassis Mount Resistors A132016-ND
68 Ohms ±5% 25W Wirewound Chassis Mount Resistor

68 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS2568RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS2568RJ
Chassis Mount Resistors THS2568RJ
RES CHAS MNT 68 OHM 5% 25W

RES CHAS MNT 68 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 68R, 5%, 550V, Axial; Resistance Cgs Te Connectivity - 18R0475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 68R, 5%, 550V, Axial; Resistance Cgs Te Connectivity
18R0475
Res, Wirewound, 68R, 5%, 550V, Axial; Resistance Cgs Te Connectivity 18R0475
RES, WIREWOUND, 68R, 5%, 550V, AXIAL; Resistance:68ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes

RES, WIREWOUND, 68R, 5%, 550V, AXIAL; Resistance:68ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number THS2568RJ 54-THS2568RJ A132016-ND THS2568RJ 18R0475
Product Name Fixed Resistors; THS25 68R 5% ( CGS ) 25W 550V Resistor Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 68R, 5%, 550V, Axial; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Operating DC Voltage 550 volts 550 volts
Operating AC Voltage 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details