TE Connectivity Fixed Resistors; THS25 5R6 5% ( CGS ) THS255R6J

Description
Fixed Resistors; THS25 5R6 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS25 5R6 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS25 5R6 5% ( CGS ) - THS255R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 5R6 5% ( CGS )
THS255R6J
Fixed Resistors; THS25 5R6 5% ( CGS ) THS255R6J
Fixed Resistors; THS25 5R6 5% ( CGS )

Fixed Resistors; THS25 5R6 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - A132015-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132015-ND
Chassis Mount Resistors A132015-ND
5.6 Ohms ±5% 25W Wirewound Chassis Mount Resistor

5.6 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 550V Resistor - 54-THS255R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 550V Resistor
54-THS255R6J
25W 550V Resistor 54-THS255R6J
5.6R 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS255R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS255R6J can be used for catalog matching and distributor lookup.

5.6R 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS255R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS255R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - THS255R6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS255R6J
Chassis Mount Resistors THS255R6J
RES CHAS MNT 5.6 OHM 5% 25W

RES CHAS MNT 5.6 OHM 5% 25W

Supplier's Site Datasheet
Resistor Wirewound, 5.6 Ohm, 25W, 5%; Resistance Cgs Te Connectivity - 17R7318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 5.6 Ohm, 25W, 5%; Resistance Cgs Te Connectivity
17R7318
Resistor Wirewound, 5.6 Ohm, 25W, 5%; Resistance Cgs Te Connectivity 17R7318
RESISTOR WIREWOUND, 5.6 OHM, 25W, 5%; Resistance:5.6ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 5.6 OHM, 25W, 5%; Resistance:5.6ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number THS255R6J A132015-ND 54-THS255R6J THS255R6J 17R7318
Product Name Fixed Resistors; THS25 5R6 5% ( CGS ) Chassis Mount Resistors 25W 550V Resistor Chassis Mount Resistors Resistor Wirewound, 5.6 Ohm, 25W, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details