5 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 25W 5R0 5%RESISTORS AL CLAD 25W 5R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RES CHAS MNT 5 OHM 5% 25W
Through Hole Wirewound Resistor, THS Series, 5 ohm, 25 W, - 5%, 550 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A132013-ND | THS255R0J | THS255R0J | 24M8241 |
| Product Name | Chassis Mount Resistors | RESISTORS AL CLAD 25W 5R0 5%RESISTORS AL CLAD 25W 5R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Through Hole Wirewound Resistor, Ths Series, 5 Ohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | ThroughHole; Axial Leads | |
| Resistance Range | 5 ohms | 5 ohms |