56 Ohms ±5% 25W Wirewound Chassis Mount Resistor
56R 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS2556RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2556RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; THS25 56R 5% ( CGS )
Resistor aluminium CLAD 25W 56R 5%
Resistor aluminium CLAD 25W 56R 5%
Resistor aluminium CLAD 25W 56R 5%
RES CHAS MNT 56 OHM 5% 25W
RES, WIREWOUND, 56R, 25W, SOLDER; Resistance:56ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A132011-ND | 54-THS2556RJ | THS2556RJ | 7547137P | 7547137 | THS2556RJ | 18R0474 |
| Product Name | Chassis Mount Resistors | 25W 550V Resistor | Fixed Resistors; THS25 56R 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 56R, 25W, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Aluminium | Aluminium housed | Solder Lugs | |||
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms | 56 ohms |