560R 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS25560RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25560RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount THS25 560R 5%
560 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 560 OHM 5% 25W
RES, WIREWOUND, 560R, 25W, SOLDER; Resistance:560ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS25560RJ | THS25560RJ | A132010-ND | THS25560RJ | 18R4386 |
| Product Name | 25W 550V Resistor | Wirewound Resistors - Chassis Mount THS25 560R 5% | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 560R, 25W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | 560 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 550 volts | 550 volts | |||
| Operating AC Voltage | 550 volts | 550 volts |