TE Connectivity 50 Ohm 25W 550V Resistor THS2550RJ

Description
50 Ohm 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS2550RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2550RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50 Ohm 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS2550RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2550RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm 25W 550V Resistor - 54-THS2550RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 Ohm 25W 550V Resistor
54-THS2550RJ
50 Ohm 25W 550V Resistor 54-THS2550RJ
50 Ohm 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS2550RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2550RJ can be used for catalog matching and distributor lookup.

50 Ohm 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS2550RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2550RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132009-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132009-ND
Chassis Mount Resistors A132009-ND
50 Ohms ±5% 25W Wirewound Chassis Mount Resistor

50 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; THS25 50R 5% ( CGS ) - THS2550RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 50R 5% ( CGS )
THS2550RJ
Fixed Resistors; THS25 50R 5% ( CGS ) THS2550RJ
Fixed Resistors; THS25 50R 5% ( CGS )

Fixed Resistors; THS25 50R 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - 7547130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547130
Chassis Mount Resistors 7547130
TE Connectivity THS2550RJ

TE Connectivity THS2550RJ

Supplier's Site
Chassis Mount Resistors - 7547130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547130P
Chassis Mount Resistors 7547130P
TE Connectivity THS2550RJ

TE Connectivity THS2550RJ

Supplier's Site
Chassis Mount Resistors - 1644357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644357
Chassis Mount Resistors 1644357
TE Connectivity THS2550RJ

TE Connectivity THS2550RJ

Supplier's Site
Chassis Mount Resistors - THS2550RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS2550RJ
Chassis Mount Resistors THS2550RJ
RES CHAS MNT 50 OHM 5% 25W

RES CHAS MNT 50 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 50R, 25W, Solder; Resistance Cgs Te Connectivity - 18R0473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 50R, 25W, Solder; Resistance Cgs Te Connectivity
18R0473
Res, Wirewound, 50R, 25W, Solder; Resistance Cgs Te Connectivity 18R0473
RES, WIREWOUND, 50R, 25W, SOLDER; Resistance:50ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 50R, 25W, SOLDER; Resistance:50ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-THS2550RJ A132009-ND THS2550RJ 7547130 7547130P THS2550RJ 18R0473
Product Name 50 Ohm 25W 550V Resistor Chassis Mount Resistors Fixed Resistors; THS25 50R 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 50R, 25W, Solder; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 550 volts 550 volts
Operating AC Voltage 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details