TE Connectivity Fixed Resistors; THS25 4R7 5% ( CGS ) THS254R7J

Description
Fixed Resistors; THS25 4R7 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS25 4R7 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS25 4R7 5% ( CGS ) - THS254R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 4R7 5% ( CGS )
THS254R7J
Fixed Resistors; THS25 4R7 5% ( CGS ) THS254R7J
Fixed Resistors; THS25 4R7 5% ( CGS )

Fixed Resistors; THS25 4R7 5% ( CGS )

Supplier's Site
25W 550V Resistor - 54-THS254R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 550V Resistor
54-THS254R7J
25W 550V Resistor 54-THS254R7J
25W 4.7R Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS254R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS254R7J can be used for catalog matching and distributor lookup.

25W 4.7R Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS254R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS254R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A132008-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132008-ND
Chassis Mount Resistors A132008-ND
4.7 Ohms ±5% 25W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 4R7, 25W, Solder; Resistance Cgs Te Connectivity - 16R9922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 25W, Solder; Resistance Cgs Te Connectivity
16R9922
Res, Wirewound, 4R7, 25W, Solder; Resistance Cgs Te Connectivity 16R9922
RES, WIREWOUND, 4R7, 25W, SOLDER; Resistance:4.7ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 25W, SOLDER; Resistance:4.7ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ths Series, 4.7 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 24M8237 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 4.7 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
24M8237
Through Hole Wirewound Resistor, Ths Series, 4.7 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 24M8237
Through Hole Wirewound Resistor, THS Series, 4.7 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 4.7 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - THS254R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS254R7J
Chassis Mount Resistors THS254R7J
RES CHAS MNT 4.7 OHM 5% 25W

RES CHAS MNT 4.7 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS254R7J 54-THS254R7J A132008-ND 16R9922 24M8237 THS254R7J
Product Name Fixed Resistors; THS25 4R7 5% ( CGS ) 25W 550V Resistor Chassis Mount Resistors Res, Wirewound, 4R7, 25W, Solder; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 4.7 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Operating DC Voltage 550 volts 550 volts
Operating AC Voltage 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details