25W 4.7kR 5% Wirewound Resistor, Chassis Mount, 550V Product overview: THS254K7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS254K7J can be used for catalog matching and distributor lookup.
4.7 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Fixed Resistors; THS25 4K7 5% ( CGS )
RES CHAS MNT 4.7K OHM 5% 25W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS254K7J | A138934-ND | THS254K7J | THS254K7J |
| Product Name | 25W 550V Resistor | Chassis Mount Resistors | Fixed Resistors; THS25 4K7 5% ( CGS ) | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | |
| Resistance Range | 4700 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 550 volts | |||
| Operating AC Voltage | 550 volts |