25W 470R 5% Wirewound Power Resistor, Chassis Mount, 550V Product overview: THS25470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25470RJ can be used for catalog matching and distributor lookup.
470 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 25W 470R 5%RESISTORS AL CLAD 25W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
RESISTOR WIREWOUND, 470 OHM, 25W, 5%; Resistance:470ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 470 ohm, 25 W, - 5%, 550 V, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 470 OHM 5% 25W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS25470RJ | A132006-ND | THS25470RJ | 18R4385 | 24M8239 | THS25470RJ |
| Product Name | 25W 550V Resistor | Chassis Mount Resistors | RESISTORS AL CLAD 25W 470R 5%RESISTORS AL CLAD 25W 470R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... | Resistor Wirewound, 470 Ohm, 25W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 470 Ohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 550 volts | 550 volts | ||||
| Operating AC Voltage | 550 volts | 550 volts |