TE Connectivity Chassis Mount Resistors THS253K3J

Description
3.3 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A132004-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A132004-ND
Chassis Mount Resistors A132004-ND
3.3 kOhms ±5% 25W Wirewound Chassis Mount Resistor

3.3 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; THS25 3K3 5% ( CGS ) - THS253K3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 3K3 5% ( CGS )
THS253K3J
Fixed Resistors; THS25 3K3 5% ( CGS ) THS253K3J
Fixed Resistors; THS25 3K3 5% ( CGS )

Fixed Resistors; THS25 3K3 5% ( CGS )

Supplier's Site
25W Resistor - 54-THS253K3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W Resistor
54-THS253K3J
25W Resistor 54-THS253K3J
25W 3.3kR 5% Wirewound Power Resistor, Chassis Mount Product overview: THS253K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS253K3J can be used for catalog matching and distributor lookup.

25W 3.3kR 5% Wirewound Power Resistor, Chassis Mount Product overview: THS253K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS253K3J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - THS253K3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS253K3J
Chassis Mount Resistors THS253K3J
RES CHAS MNT 3.3K OHM 5% 25W

RES CHAS MNT 3.3K OHM 5% 25W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ths Series, 3.3 Kohm, 25 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity - 24M8231 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 3.3 Kohm, 25 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
24M8231
Through Hole Wirewound Resistor, Ths Series, 3.3 Kohm, 25 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity 24M8231
Through Hole Wirewound Resistor, THS Series, 3.3 kohm, 25 W, 5%, 30ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 3.3 kohm, 25 W, 5%, 30ppm/ C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A132004-ND THS253K3J 54-THS253K3J THS253K3J 24M8231
Product Name Chassis Mount Resistors Fixed Resistors; THS25 3K3 5% ( CGS ) 25W Resistor Chassis Mount Resistors Through Hole Wirewound Resistor, Ths Series, 3.3 Kohm, 25 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details