33 Ohm 25W Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS2533RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2533RJ can be used for catalog matching and distributor lookup.
RESISTORS AL CLAD 25W 33R 5%RESISTORS AL CLAD 25W 33R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
TE Connectivity THS2533RJ
33 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RESISTOR, WIREWOUND, 33 OHM, 25W, 5%; Resistance:33ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 33 ohm, 25 W, - 5%, 550 V, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 33 OHM 5% 25W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS2533RJ | THS2533RJ | 7547105 | 7547105P | A132002-ND | 18R0470 | 24M8233 | THS2533RJ |
| Product Name | 33 Ohm 25W Resistor | RESISTORS AL CLAD 25W 33R 5%RESISTORS AL CLAD 25W 33R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Wirewound, 33 Ohm, 25W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 33 Ohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms | 33 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 550 volts | 550 volts | ||||||
| Operating AC Voltage | 550 volts | 550 volts |