Fixed Resistors; THS25 2R7 5% ( CGS )
TE Connectivity THS252R7J
2.7 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 2R7, 25W, SOLDER; Resistance:2.7ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 2.7 OHM 5% 25W
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS252R7J | 7547868 | 7547868P | A132000-ND | 16R9920 | THS252R7J |
| Product Name | Fixed Resistors; THS25 2R7 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 2R7, 25W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS |