2.2 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RESISTORS AL CLAD 25W 2R2 5%RESISTORS AL CLAD 25W 2R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
TE Connectivity THS252R2J
RES CHAS MNT 2.2 OHM 5% 25W
RESISTOR WIREWOUND, 2.2 OHM, 25W, 5%; Resistance:2.2ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131999-ND | THS252R2J | 7547865P | 7547865 | THS252R2J | 16R9919 |
| Product Name | Chassis Mount Resistors | RESISTORS AL CLAD 25W 2R2 5%RESISTORS AL CLAD 25W 2R2 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor Wirewound, 2.2 Ohm, 25W, 5%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium | Aluminium housed | Solder Lugs | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |