TE Connectivity RESISTORS AL CLAD 25W 2R0 5%RESISTORS AL CLAD 25W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS252R0J

Description
RESISTORS AL CLAD 25W 2R0 5%RESISTORS AL CLAD 25W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet
Description
RESISTORS AL CLAD 25W 2R0 5%RESISTORS AL CLAD 25W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS AL CLAD 25W 2R0 5%RESISTORS AL CLAD 25W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS252R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 25W 2R0 5%RESISTORS AL CLAD 25W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS252R0J
RESISTORS AL CLAD 25W 2R0 5%RESISTORS AL CLAD 25W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS252R0J
RESISTORS AL CLAD 25W 2R0 5%RESISTORS AL CLAD 25W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 25W 2R0 5%RESISTORS AL CLAD 25W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - 7547856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547856
Chassis Mount Resistors 7547856
Wirewound resistor aluminium 25W 2R0

Wirewound resistor aluminium 25W 2R0

Supplier's Site
25W 2 Ohm 550V Resistor - 54-THS252R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 2 Ohm 550V Resistor
54-THS252R0J
25W 2 Ohm 550V Resistor 54-THS252R0J
25W 2 Ohm Wirewound Resistor, 5% Tolerance, 550V, Chassis Mount Product overview: THS252R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 2 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 2 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS252R0J can be used for catalog matching and distributor lookup.

25W 2 Ohm Wirewound Resistor, 5% Tolerance, 550V, Chassis Mount Product overview: THS252R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 2 Ohm, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 2 Ohm, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS252R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131998-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131998-ND
Chassis Mount Resistors A131998-ND
2 Ohms ±5% 25W Wirewound Chassis Mount Resistor

2 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Wirewound Resistor, Ths Series, 2 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 24M8224 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 2 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
24M8224
Through Hole Wirewound Resistor, Ths Series, 2 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 24M8224
Through Hole Wirewound Resistor, THS Series, 2 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 2 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS252R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS252R0J
Chassis Mount Resistors THS252R0J
RES CHAS MNT 2 OHM 5% 25W

RES CHAS MNT 2 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS252R0J 7547856 54-THS252R0J A131998-ND 24M8224 THS252R0J
Product Name RESISTORS AL CLAD 25W 2R0 5%RESISTORS AL CLAD 25W 2R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors 25W 2 Ohm 550V Resistor Chassis Mount Resistors Through Hole Wirewound Resistor, Ths Series, 2 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 25 watts 25 watts 25 watts
Mounting / Packaging Aluminium housed Axial, Box ThroughHole Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details