TE Connectivity Fixed Resistors; THS25 2K2 5% ( CGS ) THS252K2J

Description
Fixed Resistors; THS25 2K2 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS25 2K2 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS25 2K2 5% ( CGS ) - THS252K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 2K2 5% ( CGS )
THS252K2J
Fixed Resistors; THS25 2K2 5% ( CGS ) THS252K2J
Fixed Resistors; THS25 2K2 5% ( CGS )

Fixed Resistors; THS25 2K2 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - 7547852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547852
Chassis Mount Resistors 7547852
Wirewound resistor aluminium 25W 2K2

Wirewound resistor aluminium 25W 2K2

Supplier's Site
Chassis Mount Resistors - 1644346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644346
Chassis Mount Resistors 1644346
Wirewound resistor aluminium 25W 2K2

Wirewound resistor aluminium 25W 2K2

Supplier's Site
Chassis Mount Resistors - A131997-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131997-ND
Chassis Mount Resistors A131997-ND
2.2 kOhms ±5% 25W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 550V Resistor - 54-THS252K2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 550V Resistor
54-THS252K2J
25W 550V Resistor 54-THS252K2J
2.2kR 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS252K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS252K2J can be used for catalog matching and distributor lookup.

2.2kR 25W Wirewound Resistor, 5% Tol, 550V, Chassis Mount Product overview: THS252K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS252K2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - THS252K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS252K2J
Chassis Mount Resistors THS252K2J
RES CHAS MNT 2.2K OHM 5% 25W

RES CHAS MNT 2.2K OHM 5% 25W

Supplier's Site Datasheet
Resistor, Wirewound, 2.2Kohm, 25W, 5%; Resistance Cgs Te Connectivity - 18R9125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.2Kohm, 25W, 5%; Resistance Cgs Te Connectivity
18R9125
Resistor, Wirewound, 2.2Kohm, 25W, 5%; Resistance Cgs Te Connectivity 18R9125
RESISTOR, WIREWOUND, 2.2KOHM, 25W, 5%; Resistance:2.2kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2.2KOHM, 25W, 5%; Resistance:2.2kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ths Series, 2.2 Kohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 24M8223 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 2.2 Kohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
24M8223
Through Hole Wirewound Resistor, Ths Series, 2.2 Kohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 24M8223
Through Hole Wirewound Resistor, THS Series, 2.2 kohm, 25 W, - 5%, 550 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 2.2 kohm, 25 W, - 5%, 550 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS252K2J 7547852 A131997-ND 54-THS252K2J THS252K2J 18R9125 24M8223
Product Name Fixed Resistors; THS25 2K2 5% ( CGS ) Chassis Mount Resistors Chassis Mount Resistors 25W 550V Resistor Chassis Mount Resistors Resistor, Wirewound, 2.2Kohm, 25W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Ths Series, 2.2 Kohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wire wound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Axial, Box Solder Lugs ThroughHole; Axial Leads
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details