25W 27 Ohm Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS2527RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 27 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 27 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2527RJ can be used for catalog matching and distributor lookup.
27 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Wirewound resistor aluminium 25W 27R
Wirewound resistor aluminium 25W 27R
Wirewound resistor aluminium 25W 27R
RESISTORS AL CLAD 25W 27R 5%RESISTORS AL CLAD 25W 27R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
RES CHAS MNT 27 OHM 5% 25W
RES, WIREWOUND, 27R, 25W, SOLDER; Resistance:27ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 27 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS2527RJ | A131996-ND | 7547859P | 7547859 | THS2527RJ | THS2527RJ | 17R7325 | 24M8229 |
| Product Name | 25W 27 Ohm Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | RESISTORS AL CLAD 25W 27R 5%RESISTORS AL CLAD 25W 27R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Res, Wirewound, 27R, 25W, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 27 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | 27 ohms | 27 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 550 volts | 550 volts | ||||||
| Operating AC Voltage | 550 volts | 550 volts |