Fixed Resistors; THS25 22R 5% ( CGS )
22 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 22R, 25W, SOLDER; Resistance:22ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 22 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes
RES CHAS MNT 22 OHM 5% 25W
| ASAP Semiconductor LLC | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS2522RJ | A131994-ND | 1111-THS2522RJ-ND | 17R7324 | 24M8227 | THS2522RJ |
| Product Name | Fixed Resistors; THS25 22R 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 22R, 25W, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 22 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | ThroughHole | Solder Lugs |