TE Connectivity RESISTORS AL CLAD 25W 220R 5%RESISTORS AL CLAD 25W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... THS25220RJ

Description
RESISTORS AL CLAD 25W 220R 5%RESISTORS AL CLAD 25W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
Request a Quote Datasheet
Description
RESISTORS AL CLAD 25W 220R 5%RESISTORS AL CLAD 25W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS AL CLAD 25W 220R 5%RESISTORS AL CLAD 25W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... - THS25220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 25W 220R 5%RESISTORS AL CLAD 25W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...
THS25220RJ
RESISTORS AL CLAD 25W 220R 5%RESISTORS AL CLAD 25W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... THS25220RJ
RESISTORS AL CLAD 25W 220R 5%RESISTORS AL CLAD 25W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...

RESISTORS AL CLAD 25W 220R 5%RESISTORS AL CLAD 25W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU...

Supplier's Site
Chassis Mount Resistors - A131993-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131993-ND
Chassis Mount Resistors A131993-ND
220 Ohms ±5% 25W Wirewound Chassis Mount Resistor

220 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 220R, 25W, Solder; Resistance Cgs Te Connectivity - 18R4382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 220R, 25W, Solder; Resistance Cgs Te Connectivity
18R4382
Res, Wirewound, 220R, 25W, Solder; Resistance Cgs Te Connectivity 18R4382
RES, WIREWOUND, 220R, 25W, SOLDER; Resistance:220ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 220R, 25W, SOLDER; Resistance:220ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - THS25220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS25220RJ
Chassis Mount Resistors THS25220RJ
RES CHAS MNT 220 OHM 5% 25W

RES CHAS MNT 220 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number THS25220RJ A131993-ND 18R4382 THS25220RJ
Product Name RESISTORS AL CLAD 25W 220R 5%RESISTORS AL CLAD 25W 220R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINU... Chassis Mount Resistors Res, Wirewound, 220R, 25W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details