TE Connectivity Chassis Mount Resistors THS251R0J

Description
1 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131991-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131991-ND
Chassis Mount Resistors A131991-ND
1 Ohms ±5% 25W Wirewound Chassis Mount Resistor

1 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
1 Ohm 25W 550V Resistor - 54-THS251R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 25W 550V Resistor
54-THS251R0J
1 Ohm 25W 550V Resistor 54-THS251R0J
1 Ohm Wirewound Power Resistor, 25W, 5%, 550V, Chassis Mount Product overview: THS251R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS251R0J can be used for catalog matching and distributor lookup.

1 Ohm Wirewound Power Resistor, 25W, 5%, 550V, Chassis Mount Product overview: THS251R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS251R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547830P
Chassis Mount Resistors 7547830P
Wirewound resistor aluminium 25W 1R0

Wirewound resistor aluminium 25W 1R0

Supplier's Site
Chassis Mount Resistors - 1644341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644341
Chassis Mount Resistors 1644341
Wirewound resistor aluminium 25W 1R0

Wirewound resistor aluminium 25W 1R0

Supplier's Site
RESISTORS AL CLAD 25W 1R0 5%RESISTORS AL CLAD 25W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS251R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 25W 1R0 5%RESISTORS AL CLAD 25W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS251R0J
RESISTORS AL CLAD 25W 1R0 5%RESISTORS AL CLAD 25W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS251R0J
RESISTORS AL CLAD 25W 1R0 5%RESISTORS AL CLAD 25W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 25W 1R0 5%RESISTORS AL CLAD 25W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - THS251R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS251R0J
Chassis Mount Resistors THS251R0J
RES CHAS MNT 1 OHM 5% 25W

RES CHAS MNT 1 OHM 5% 25W

Supplier's Site Datasheet
Wirewound Resistor, 1 Ohm, 25W, 5%; Resistance Cgs Te Connectivity - 16R9916 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 25W, 5%; Resistance Cgs Te Connectivity
16R9916
Wirewound Resistor, 1 Ohm, 25W, 5%; Resistance Cgs Te Connectivity 16R9916
WIREWOUND RESISTOR, 1 OHM, 25W, 5%; Resistance:1ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 25W, 5%; Resistance:1ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131991-ND 54-THS251R0J 7547830P 1644341 THS251R0J THS251R0J 16R9916
Product Name Chassis Mount Resistors 1 Ohm 25W 550V Resistor Chassis Mount Resistors Chassis Mount Resistors RESISTORS AL CLAD 25W 1R0 5%RESISTORS AL CLAD 25W 1R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors Wirewound Resistor, 1 Ohm, 25W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Aluminium housed Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details