TE Connectivity Fixed Resistors; THS25 1K5 5% ( CGS ) THS251K5J

Description
Fixed Resistors; THS25 1K5 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; THS25 1K5 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; THS25 1K5 5% ( CGS ) - THS251K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS25 1K5 5% ( CGS )
THS251K5J
Fixed Resistors; THS25 1K5 5% ( CGS ) THS251K5J
Fixed Resistors; THS25 1K5 5% ( CGS )

Fixed Resistors; THS25 1K5 5% ( CGS )

Supplier's Site
25W Resistor - 54-THS251K5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W Resistor
54-THS251K5J
25W Resistor 54-THS251K5J
25W 1.5kR 5% Wirewound Power Resistor, Chassis Mount Product overview: THS251K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS251K5J can be used for catalog matching and distributor lookup.

25W 1.5kR 5% Wirewound Power Resistor, Chassis Mount Product overview: THS251K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS251K5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7547837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547837
Chassis Mount Resistors 7547837
TE Connectivity THS251K5J

TE Connectivity THS251K5J

Supplier's Site
Chassis Mount Resistors - 7547837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547837P
Chassis Mount Resistors 7547837P
TE Connectivity THS251K5J

TE Connectivity THS251K5J

Supplier's Site
Chassis Mount Resistors - 1621628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1621628
Chassis Mount Resistors 1621628
TE Connectivity THS251K5J

TE Connectivity THS251K5J

Supplier's Site
Chassis Mount Resistors - A131990-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131990-ND
Chassis Mount Resistors A131990-ND
1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS251K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS251K5J
Chassis Mount Resistors THS251K5J
RES CHAS MNT 1.5K OHM 5% 25W

RES CHAS MNT 1.5K OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 1K5, 25W, Solder; Resistance Cgs Te Connectivity - 18R4389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K5, 25W, Solder; Resistance Cgs Te Connectivity
18R4389
Res, Wirewound, 1K5, 25W, Solder; Resistance Cgs Te Connectivity 18R4389
RES, WIREWOUND, 1K5, 25W, SOLDER; Resistance:1.5kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 1K5, 25W, SOLDER; Resistance:1.5kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS251K5J 54-THS251K5J 7547837 7547837P A131990-ND THS251K5J 18R4389
Product Name Fixed Resistors; THS25 1K5 5% ( CGS ) 25W Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 1K5, 25W, Solder; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Operating DC Voltage 550 volts 550 volts
Operating AC Voltage 550 volts 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers