TE Connectivity RESISTORS AL CLAD 25W 1K0 5%RESISTORS AL CLAD 25W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS251K0J

Description
RESISTORS AL CLAD 25W 1K0 5%RESISTORS AL CLAD 25W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet
Description
RESISTORS AL CLAD 25W 1K0 5%RESISTORS AL CLAD 25W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS AL CLAD 25W 1K0 5%RESISTORS AL CLAD 25W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS251K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 25W 1K0 5%RESISTORS AL CLAD 25W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS251K0J
RESISTORS AL CLAD 25W 1K0 5%RESISTORS AL CLAD 25W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS251K0J
RESISTORS AL CLAD 25W 1K0 5%RESISTORS AL CLAD 25W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 25W 1K0 5%RESISTORS AL CLAD 25W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - 7547828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547828P
Chassis Mount Resistors 7547828P
Wirewound resistor aluminium 25W 1K0

Wirewound resistor aluminium 25W 1K0

Supplier's Site
Chassis Mount Resistors - 1644340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644340
Chassis Mount Resistors 1644340
Wirewound resistor aluminium 25W 1K0

Wirewound resistor aluminium 25W 1K0

Supplier's Site
Chassis Mount Resistors - A131989-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131989-ND
Chassis Mount Resistors A131989-ND
1 kOhms ±5% 25W Wirewound Chassis Mount Resistor

1 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - THS251K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS251K0J
Chassis Mount Resistors THS251K0J
RES CHAS MNT 1K OHM 5% 25W

RES CHAS MNT 1K OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 1K, 25W, Solder; Resistance Cgs Te Connectivity - 18R4388 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 25W, Solder; Resistance Cgs Te Connectivity
18R4388
Res, Wirewound, 1K, 25W, Solder; Resistance Cgs Te Connectivity 18R4388
RES, WIREWOUND, 1K, 25W, SOLDER; Resistance:1kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 1K, 25W, SOLDER; Resistance:1kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number THS251K0J 7547828P 1644340 A131989-ND THS251K0J 18R4388
Product Name RESISTORS AL CLAD 25W 1K0 5%RESISTORS AL CLAD 25W 1K0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 1K, 25W, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 25 watts 25 watts 25 watts 25 watts 25 watts
Mounting / Packaging Aluminium Aluminium housed Axial, Box Solder Lugs
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details