TE Connectivity Chassis Mount Resistors THS2515RJ

Description
TE Connectivity THS2515RJ
Request a Quote Datasheet
Description
TE Connectivity THS2515RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7547812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547812
Chassis Mount Resistors 7547812
TE Connectivity THS2515RJ

TE Connectivity THS2515RJ

Supplier's Site
Chassis Mount Resistors - 7547812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7547812P
Chassis Mount Resistors 7547812P
TE Connectivity THS2515RJ

TE Connectivity THS2515RJ

Supplier's Site
Chassis Mount Resistors - 1644337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1644337
Chassis Mount Resistors 1644337
TE Connectivity THS2515RJ

TE Connectivity THS2515RJ

Supplier's Site
RESISTORS AL CLAD 25W 15R 5%RESISTORS AL CLAD 25W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... - THS2515RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS AL CLAD 25W 15R 5%RESISTORS AL CLAD 25W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
THS2515RJ
RESISTORS AL CLAD 25W 15R 5%RESISTORS AL CLAD 25W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... THS2515RJ
RESISTORS AL CLAD 25W 15R 5%RESISTORS AL CLAD 25W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

RESISTORS AL CLAD 25W 15R 5%RESISTORS AL CLAD 25W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...

Supplier's Site
Chassis Mount Resistors - A131986-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131986-ND
Chassis Mount Resistors A131986-ND
15 Ohms ±5% 25W Wirewound Chassis Mount Resistor

15 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W Resistor - 54-THS2515RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W Resistor
54-THS2515RJ
25W Resistor 54-THS2515RJ
25W 15R Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS2515RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2515RJ can be used for catalog matching and distributor lookup.

25W 15R Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS2515RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2515RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ths Series, 15 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 24M8219 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ths Series, 15 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
24M8219
Through Hole Wirewound Resistor, Ths Series, 15 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 24M8219
Through Hole Wirewound Resistor, THS Series, 15 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, THS Series, 15 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Wirewound, 15R, 5%, 550V, Axial; Resistance Cgs Te Connectivity - 17R7322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 15R, 5%, 550V, Axial; Resistance Cgs Te Connectivity
17R7322
Res, Wirewound, 15R, 5%, 550V, Axial; Resistance Cgs Te Connectivity 17R7322
RES, WIREWOUND, 15R, 5%, 550V, AXIAL; Resistance:15ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 15R, 5%, 550V, AXIAL; Resistance:15ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - THS2515RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS2515RJ
Chassis Mount Resistors THS2515RJ
RES CHAS MNT 15 OHM 5% 25W

RES CHAS MNT 15 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7547812 7547812P THS2515RJ A131986-ND 54-THS2515RJ 24M8219 17R7322 THS2515RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors RESISTORS AL CLAD 25W 15R 5%RESISTORS AL CLAD 25W 15R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... Chassis Mount Resistors 25W Resistor Through Hole Wirewound Resistor, Ths Series, 15 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Res, Wirewound, 15R, 5%, 550V, Axial; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box ThroughHole Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details