Wirewound Resistor 12R 25W 5% Chassis Mount Aluminum Housed Product overview: THS2512RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS2512RJ can be used for catalog matching and distributor lookup.
12 Ohms ±5% 25W Wirewound Chassis Mount Resistor
TE Connectivity THS2512RJ
Fixed Resistors; THS25 12R 5% ( CGS )
Through Hole Wirewound Resistor, THS Series, 12 ohm, 25 W, - 5%, 550 V, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 12 OHM 5% 25W
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS2512RJ | A131984-ND | 7547815 | 7547815P | THS2512RJ | 24M8217 | THS2512RJ |
| Product Name | 25W Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; THS25 12R 5% ( CGS ) | Through Hole Wirewound Resistor, Ths Series, 12 Ohm, 25 W, 5%, 550 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound | Wirewound | ||
| Resistance Range | 12 ohms | 12 ohms | 12 ohms | 12 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 550 volts | ||||||
| Operating AC Voltage | 550 volts |