120 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Fixed Resistors; THS25 120R 5% ( CGS )
RES, WIREWOUND, 120R, 25W, SOLDER; Resistance:120ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 120 OHM 5% 25W
| DigiKey | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131983-ND | 1111-THS25120RJ-ND | THS25120RJ | 18R0479 | THS25120RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; THS25 120R 5% ( CGS ) | Res, Wirewound, 120R, 25W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Solder Lugs | |||
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |