10 kOhms ±5% 25W Wirewound Chassis Mount Resistor
Fixed Resistors; THS25 10K 5% ( CGS )
TE Connectivity THS2510KJ
RES CHAS MNT 10K OHM 5% 25W
RESISTOR WIREWOUND, 10KOHM, 25W, 5%; Resistance:10kohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131982-ND | THS2510KJ | 7547809P | 7547809 | THS2510KJ | 18R9130 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; THS25 10K 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor Wirewound, 10Kohm, 25W, 5%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Aluminium | Aluminium housed | Solder Lugs | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |