The Res, Wirewound, 100R, 25W, Solder; Resistance Cgs Te Connectivity is a wirewound resistor designed for high stability and reliability in various applications. It has a resistance value of 100 ohms and a power rating of 25 watts, making it suitable for use in power supplies and general-purpose applications. The resistor features a voltage rating of 550 volts and a temperature coefficient of ±50 ppm/°C, ensuring consistent performance across a range of temperatures. It is RoHS compliant and has a tolerance of ±5%. The dimensions of the resistor are approximately 29mm in length, allowing for efficient integration into compact designs. This product is part of the THS series, known for its robust construction and ability to dissipate heat effectively through its aluminum housing.
100 Ohms ±5% 25W Wirewound Chassis Mount Resistor
25W 100R Wirewound Resistor, 5% Tolerance, 550V, Chassis Mount Product overview: THS25100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 550V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 550V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS25100RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount THS25 100R 5%
TE Connectivity THS25100RJ
TE Connectivity THS25100RJ
TE Connectivity THS25100RJ
RES, WIREWOUND, 100R, 25W, SOLDER; Resistance:100ohm; Product Range:THS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
RES CHAS MNT 100 OHM 5% 25W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131981-ND | 54-THS25100RJ | THS25100RJ | 7547799P | 7547799 | 18R0478 | THS25100RJ |
| Product Name | Chassis Mount Resistors | 25W 550V Resistor | Wirewound Resistors - Chassis Mount THS25 100R 5% | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 100R, 25W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium | Aluminium housed | Solder Lugs | |||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms |