Wirewound Resistors - Chassis Mount THS15 R68 5%
680 mOhms ±5% 15W Wirewound Chassis Mount Resistor
Wirewound resistor aluminium 15W R68
Wirewound resistor aluminium 15W R68
Wirewound resistor aluminium 15W R68
RES CHAS MNT 0.68 OHM 5% 15W
RES, WIREWOUND, 0R68, 15W, SOLDER; Resistance:0.68ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS15R68J | A131980-ND | 7547795 | 7547795P | THS15R68J | 17R5617 |
| Product Name | Wirewound Resistors - Chassis Mount THS15 R68 5% | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 0R68, 15W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs |