15W Wirewound Resistor, 0.5 Ohm, 5% Tolerance, Chassis Mount Product overview: THS15R50J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 0.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 0.5 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15R50J can be used for catalog matching and distributor lookup.
Wirewound resistor aluminium 15W R50
Wirewound resistor aluminium 15W R50
Fixed Resistors; THS15 R50 5% ( CGS )
500 mOhms ±5% 15W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.5 OHM 5% 15W
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS15R50J | 7547792 | THS15R50J | A131979-ND | THS15R50J |
| Product Name | 15W 0.5 Ohm Resistor | Chassis Mount Resistors | Fixed Resistors; THS15 R50 5% ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wire wound | Wirewound | Wirewound | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 265 volts | ||||
| Operating AC Voltage | 265 volts |