TE Connectivity Chassis Mount Resistors THS15R47J

Description
470 mOhms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131978-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131978-ND
Chassis Mount Resistors A131978-ND
470 mOhms ±5% 15W Wirewound Chassis Mount Resistor

470 mOhms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
15W 0.47 Ohm Resistor - 54-THS15R47J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W 0.47 Ohm Resistor
54-THS15R47J
15W 0.47 Ohm Resistor 54-THS15R47J
Wirewound Resistor, 15W, 0.47 Ohm, 5% Tol, Chassis Mount Product overview: THS15R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 0.47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 0.47 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15R47J can be used for catalog matching and distributor lookup.

Wirewound Resistor, 15W, 0.47 Ohm, 5% Tol, Chassis Mount Product overview: THS15R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 0.47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 0.47 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15R47J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; THS15 R47 5% ( CGS ) - THS15R47J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS15 R47 5% ( CGS )
THS15R47J
Fixed Resistors; THS15 R47 5% ( CGS ) THS15R47J
Fixed Resistors; THS15 R47 5% ( CGS )

Fixed Resistors; THS15 R47 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - THS15R47J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS15R47J
Chassis Mount Resistors THS15R47J
RES CHAS MNT 0.47 OHM 5% 15W

RES CHAS MNT 0.47 OHM 5% 15W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A131978-ND 54-THS15R47J THS15R47J THS15R47J
Product Name Chassis Mount Resistors 15W 0.47 Ohm Resistor Fixed Resistors; THS15 R47 5% ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details