150 mOhms ±5% 15W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND, 8W, 5%, 50ppm, 0.15ohm, CHASSIS MOUNT Product overview: THS15R15J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 0.15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15R15J can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount THS15 R15 5%
RES CHAS MNT 0.15 OHM 5% 15W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138932-ND | 54-THS15R15J | THS15R15J | THS15R15J |
| Product Name | Chassis Mount Resistors | 8W 0.15ohm Resistor | Wirewound Resistors - Chassis Mount THS15 R15 5% | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |