RESISTORS AL CLAD 15W R10 5%RESISTORS AL CLAD 15W R10 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
15W Wirewound Resistor, 0.1 Ohm, 5% Tolerance, Chassis Mount Product overview: THS15R10J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 0.1 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS15R10J can be used for catalog matching and distributor lookup.
TE Connectivity THS15R10J
100 mOhms ±5% 15W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.1 OHM 5% 15W
RES, WIREWOUND, 0R1, 15W, SOLDER; Resistance:0.1ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS15R10J | 54-THS15R10J | 7547777P | 1644327 | A131975-ND | THS15R10J | 17R5612 |
| Product Name | RESISTORS AL CLAD 15W R10 5%RESISTORS AL CLAD 15W R10 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | 15W 0.1 Ohm Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 0R1, 15W, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 15 watts | 15 watts | 15 watts | 15 watts | 15 watts | ||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | ||
| Operating DC Voltage | 265 volts | 265 volts |