82 Ohms ±5% 15W Wirewound Chassis Mount Resistor
TE Connectivity THS1582RJ
Fixed Resistors; THS15 82R 5% ( CGS )
RES CHAS MNT 82 OHM 5% 15W
RES, WIREWOUND, 82R, 15W, SOLDER; Resistance:82ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131973-ND | 7547770 | 7547770P | THS1582RJ | THS1582RJ | 17R7314 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; THS15 82R 5% ( CGS ) | Chassis Mount Resistors | Res, Wirewound, 82R, 15W, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | ||
| Resistance Range | 82 ohms | 82 ohms | 82 ohms | 82 ohms |