75 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Fixed Resistors; THS15 75R 5% ( CGS )
Wirewound Resistor, 15W, 75R, 5%, 265V, Chassis Mount Product overview: THS1575RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 265V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 265V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1575RJ can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 760487-THS1575RJ
Series: THS, CGS
Packaging: Tray
Operating Temperature Range: -55°C ~ 200°C
Package: Axial, Box
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 15W
Mounting Feature: Flanges
Resistance (Ohms): 75
Composition: Wirewound
Family Name: THS
Coating, Housing Type: Aluminum
Categories: Resistors
Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm)
Height - Seated (Maximum): 0.433" (11.00mm)
Alternative Parts (Cross-Reference): WH10-75RJI; HS1575RJ;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
RES CHAS MNT 75 OHM 5% 15W
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131972-ND | THS1575RJ | 54-THS1575RJ | 760487-THS1575RJ | THS1575RJ |
| Product Name | Chassis Mount Resistors | Fixed Resistors; THS15 75R 5% ( CGS ) | 15W 265V Resistor | Chassis Mount Resistors - THS1575RJ | Chassis Mount Resistors |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Tab Terminals | Solder Lugs | ||
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | 75 ohms |