TE Connectivity Chassis Mount Resistors THS15680RJ

Description
680 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 15W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131968-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131968-ND
Chassis Mount Resistors A131968-ND
680 Ohms ±5% 15W Wirewound Chassis Mount Resistor

680 Ohms ±5% 15W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; THS15 680R 5% ( CGS ) - THS15680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; THS15 680R 5% ( CGS )
THS15680RJ
Fixed Resistors; THS15 680R 5% ( CGS ) THS15680RJ
Fixed Resistors; THS15 680R 5% ( CGS )

Fixed Resistors; THS15 680R 5% ( CGS )

Supplier's Site
Chassis Mount Resistors - THS15680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
THS15680RJ
Chassis Mount Resistors THS15680RJ
RES CHAS MNT 680 OHM 5% 15W

RES CHAS MNT 680 OHM 5% 15W

Supplier's Site Datasheet
Res, Wirewound, 680R, 15W, Solder; Resistance Cgs Te Connectivity - 18R0467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 680R, 15W, Solder; Resistance Cgs Te Connectivity
18R0467
Res, Wirewound, 680R, 15W, Solder; Resistance Cgs Te Connectivity 18R0467
RES, WIREWOUND, 680R, 15W, SOLDER; Resistance:680ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 680R, 15W, SOLDER; Resistance:680ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131968-ND THS15680RJ THS15680RJ 18R0467
Product Name Chassis Mount Resistors Fixed Resistors; THS15 680R 5% ( CGS ) Chassis Mount Resistors Res, Wirewound, 680R, 15W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details