RESISTORS AL CLAD 15W 5R0 5%RESISTORS AL CLAD 15W 5R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
Wirewound resistor aluminium 15W 5R0
Wirewound resistor aluminium 15W 5R0
15W Wirewound Resistor, 5 Ohm, 5% Tol, Chassis Mount Product overview: THS155R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, 5 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS155R0J can be used for catalog matching and distributor lookup.
5 Ohms ±5% 15W Wirewound Chassis Mount Resistor
RES CHAS MNT 5 OHM 5% 15W
RESISTOR, WIREWOUND, 5 OHM, 15W, 5%; Resistance:5ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS155R0J | 7547758 | 54-THS155R0J | A131967-ND | THS155R0J | 16R9907 |
| Product Name | RESISTORS AL CLAD 15W 5R0 5%RESISTORS AL CLAD 15W 5R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | 15W 5 Ohm Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Wirewound, 5 Ohm, 15W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wire wound | WIRE WOUND | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 15 watts | 15 watts | 15 watts | 15 watts | ||
| Mounting / Packaging | Aluminium housed | Axial, Box | Solder Lugs | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |