56R 15W Wirewound Resistor, 5% Tol, Chassis Mount Product overview: THS1556RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS1556RJ can be used for catalog matching and distributor lookup.
Wirewound resistor aluminium 15W 56R
RESISTORS AL CLAD 15W 56R 5%RESISTORS AL CLAD 15W 56R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
56 Ohms ±5% 15W Wirewound Chassis Mount Resistor
RES CHAS MNT 56 OHM 5% 15W
Through Hole Wirewound Resistor, THS Series, 56 ohm, 15 W, 5%, 50ppm/ C RoHS Compliant: Yes
RES, WIREWOUND, 56R, 5%, 265V, AXIAL; Resistance:56ohm; Product Range:THS Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-THS1556RJ | 7547745 | THS1556RJ | A131966-ND | THS1556RJ | 26M4056 | 17R7311 |
| Product Name | 15W Resistor | Chassis Mount Resistors | RESISTORS AL CLAD 15W 56R 5%RESISTORS AL CLAD 15W 56R 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Wirewound Resistor, Ths Series, 56 Ohm, 15 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity | Res, Wirewound, 56R, 5%, 265V, Axial; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 265 volts | 265 volts | |||||
| Operating AC Voltage | 265 volts | 265 volts |